Bipolar (BJT) Transistor Array 4 NPN (Quad) 50V 800mA 1W Surface Mount 20-CLCC
TRANSISTOR QUAD SMALL-SIGNAL BJT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANTX2N6989U/TR-ND | JANTX2N6989U/TR |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 20-CLCC | MIL-PRF-19500/559 |
| Transistor Grade / Operating Range | Military |