Bipolar (BJT) Transistor PNP 80V 1A 500mW Through Hole TO-39 (TO-205AD)
TRANS PNP 80V 1A TO39
TRANS PNP 80V 1A TO39
| DigiKey | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANTX2N4033UB/TR-ND | 536-JANTX2N4033UB/TR | JANTX2N4033UB/TR |
| Product Name | Single Bipolar Transistors | TRANS PNP 80V 1A TO39 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-3; TO-205AD, TO-39-3 Metal Can | MIL-PRF-19500/512 | |
| Transistor Grade / Operating Range | Military |