Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB
TRANS NPN 80V 1A UB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANSM2N3700UB/TR-ND | JANSM2N3700UB/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | 3-SMD, No Lead | UB |
| Transistor Grade / Operating Range | Military |