Bipolar (BJT) Transistor PNP 80V 1mA 1.16W Surface Mount U3
TRANS PNP 80V 2A U3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N5153U3-ND | JANTX2N5153U3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 3-SMD, No Lead | |
| Transistor Grade / Operating Range | Military |