MICROCHIP TECHNOLOGY, INC.
JANSL2N3636L -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - BIPOLAR (BJT)
Microchip Technology, Inc.
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANSL2N3636L
Description
TRANS PNP 175V 1A TO5
-
Acme Chip Technology Co., Limited
Description
TRANS PNP 175V 1A TO5
Suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
JANSL2N3636L
Supplier's Site
Technical Specifications
|
Product Category
|
Bipolar RF Transistors |
|
Product Number
|
JANSL2N3636L |
|
Product Name
|
Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
|
Packing Method
|
Bulk; Bulk
|
Unlock Full Specs
to access all available technical data
Similar Products
Transistor Technology / Material
Silicon
Package Type
SMD / 20 pin
Power Gain
35.6 dB
View Details
Package Type
SOT323; SOT323 SOT323
IC(max)
500 milliamps
VCEO
45 volts
View Details
3 suppliers
Polarity
PNP
Package Type
SOT223; Sot-223
Number of units in IC
1
View Details