Bipolar (BJT) Transistor NPN 30V 100mA Surface Mount UB
TRANS NPN 30V 0.1A UB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N2432AUB-ND | JANTX2N2432AUB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |