Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-206AA (TO-18)
TRANS PNP 60V 0.6A TO206AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-2688-ND | JANTX2N2907AL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-206AA, TO-18-3 Metal Can | MIL-PRF-19500/291 |
| Transistor Grade / Operating Range | Military |