Bipolar (BJT) Transistor PNP - Darlington 40V 10A 5W Through Hole TO-204AA (TO-3)
TRANS PNP DARL 40V 10A TO204AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | JANTX2N6648-ND | JANTX2N6648 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-204AA, TO-3 | |
| Transistor Grade / Operating Range | Military |