Bipolar (BJT) Transistor NPN 80V 1A 500mW Through Hole TO-46
TRANS NPN 80V 1A TO46
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 150-JANSR2N3057A-ND | JANSR2N3057A |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | TO-206AB, TO-46-3 Metal Can | |
| Transistor Grade / Operating Range | Military |