Win Source Part Number: 1379252-MSS30-B46-B4
Category: Discrete Semiconductor Products - Diodes - RF Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Series: MSS30-xxx-x
Package: Tray
Product Status: Active
Package / Case: E45
Supplier Device Package: E45
Base Product Number: MSS30
Power Dissipation (Max): 100 mW
HTSUS: 8541.10.0060
ECCN: EAR99
Capacitance @ Vr, F: 0.13pF @ 0V, 1MHz
Diode Type: Schottky - 1 Bridge
Voltage - Peak Reverse (Max): 3V
Current - Max: 50 mA
COM SCHOTTKY-BEAMLEAD- B45
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1379252-MSS30-B46-B45 | MSS30-B46-B45 |
| Product Name | Discrete Semiconductor Products - Diodes - RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Bridge | |
| Package | E45 | E45 |
| PD | 100 milliwatts |