MACOM RF Diodes MA4E1338E1-1068T

Description
RF Diode Schottky - 2 Independent 8V 30mA 250mW SOT-143
Request a Quote Datasheet
Description
RF Diode Schottky - 2 Independent 8V 30mA 250mW SOT-143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 1465-1218-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 8V 30mA 250mW SOT-143

RF Diode Schottky - 2 Independent 8V 30mA 250mW SOT-143

Buy Now Datasheet
Schottky 8V 250MW Diode and Rectifier - 284-MA4E1338E1-1068T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 8V 250MW Diode and Rectifier
284-MA4E1338E1-1068T
Schottky 8V 250MW Diode and Rectifier 284-MA4E1338E1-1068T
DIODE SCHOTTKY 8V 250MW SOT143 Product overview: MA4E1338E1-1068T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E1338E1-1068T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 8V 250MW SOT143 Product overview: MA4E1338E1-1068T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E1338E1-1068T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - MA4E1338E1-1068T - 092225-MA4E1338E1-1068T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4E1338E1-1068T
092225-MA4E1338E1-1068T
RF Diodes - MA4E1338E1-1068T 092225-MA4E1338E1-1068T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 092225-MA4E1338E1-10 68T Packaging: Reel - TR Current - Max: 30mA Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 8V Power Dissipation (Max): 250mW Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TJ) Case / Package: SOT-143 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 092225-MA4E1338E1-1068T
Packaging: Reel - TR
Current - Max: 30mA
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 250mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SOT-143
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4E1338E1-1068T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4E1338E1-1068T
Discrete Semiconductor Products - Diodes - RF Diodes MA4E1338E1-1068T
DIODE SCHOTTKY 8V 250MW SOT143

DIODE SCHOTTKY 8V 250MW SOT143

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number 1465-1218-2-ND 284-MA4E1338E1-1068T 092225-MA4E1338E1-1068T MA4E1338E1-1068T
Product Name RF Diodes Schottky 8V 250MW Diode and Rectifier RF Diodes - MA4E1338E1-1068T Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 2 Independent
Package TO-253-4, TO-253AA Tape & Reel (TR) SOT143; SOT-143 SOT143; SOT-143
VR 8 volts
Unlock Full Specs
to access all available technical data