RF Diode Schottky - 1 Bridge 75mW SOT-143
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 041346-MA4E2072M-106
Packaging: Reel - TR
Diode Type: Schottky - 1 Bridge
Power Dissipation (Max): 75mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: SOT-143
RF DIODE SCHOTTKY 75MW SOT143
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | MA4E2072M-1068T-ND | 041346-MA4E2072M-1068T | MA4E2072M-1068T |
| Product Name | RF Diodes | RF Diodes - MA4E2072M-1068T | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||
| Diode Type | Schottky | Schottky; Schottky - 1 Bridge | |
| Package | TO-253-4, TO-253AA | SOT143; SOT-143 | SOT143; SOT-143 |