Win Source Part Number: 1170324-MSS20-143-B1
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tray
Standard Package: 25
Current - Max: 35 mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 0.1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 1V
Power Dissipation (Max): 100 mW
Package / Case: B10D
Supplier Device Package: B10D
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: MACOM Technology Solutions
Other Names: 1465-MSS20-143-B10D
Base Product Number: MSS20
SCHOTTKY DIODE,BEAMLEAD, B10D
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 1170324-MSS20-143-B10D | MSS20-143-B10D |
| Product Name | Discrete Semiconductor Products - Diodes - RF | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky; Schottky - Single | |
| Package | B10D | B10D |
| PD | 100 milliwatts |