MACOM RF Diodes - MA4E2200E1-1068T MA4E2200E1-1068T

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065552-MA4E2200E1-1 068T Packaging: Reel - TR Diode Type: Schottky - 2 Independent Voltage - Peak Reverse (Max): 1.5V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065552-MA4E2200E1-1 068T Packaging: Reel - TR Diode Type: Schottky - 2 Independent Voltage - Peak Reverse (Max): 1.5V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - MA4E2200E1-1068T - 1065552-MA4E2200E1-1068T - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - MA4E2200E1-1068T
1065552-MA4E2200E1-1068T
RF Diodes - MA4E2200E1-1068T 1065552-MA4E2200E1-1068T
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1065552-MA4E2200E1-1 068T Packaging: Reel - TR Diode Type: Schottky - 2 Independent Voltage - Peak Reverse (Max): 1.5V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1065552-MA4E2200E1-1068T
Packaging: Reel - TR
Diode Type: Schottky - 2 Independent
Voltage - Peak Reverse (Max): 1.5V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 1.5V Diode and Rectifier - 284-MA4E2200E1-1068T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5V Diode and Rectifier
284-MA4E2200E1-1068T
Schottky 1.5V Diode and Rectifier 284-MA4E2200E1-1068T
RF DIODE SCHOTTKY 1.5V SOT143 Product overview: MA4E2200E1-1068T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2200E1-1068T can be used for catalog matching and distributor lookup.

RF DIODE SCHOTTKY 1.5V SOT143 Product overview: MA4E2200E1-1068T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E2200E1-1068T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 1465-1222-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 1.5V SOT-143

RF Diode Schottky - 2 Independent 1.5V SOT-143

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - MA4E2200E1-1068T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
MA4E2200E1-1068T
Discrete Semiconductor Products - Diodes - RF Diodes MA4E2200E1-1068T
RF DIODE SCHOTTKY 1.5V SOT143

RF DIODE SCHOTTKY 1.5V SOT143

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MA4E2200E1-1068T
Schottky Diodes & Rectifiers MA4E2200E1-1068T
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Diodes Rectifiers RF Diodes RF Diodes Schottky Diodes
Product Number 1065552-MA4E2200E1-1068T 284-MA4E2200E1-1068T 1465-1222-2-ND MA4E2200E1-1068T MA4E2200E1-1068T
Product Name RF Diodes - MA4E2200E1-1068T Schottky 1.5V Diode and Rectifier RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky - 2 Independent Schottky
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOT143; SOT-143 Tape & Reel (TR) TO-253-4, TO-253AA SOT143; SOT-143
Unlock Full Specs
to access all available technical data