RF Diode Schottky - Single 70V 200mA 250mW SOT-23
RF Diode Schottky - Single 70V 200mA 250mW SOT-23
RF Diode Schottky - Single 70V 200mA 250mW SOT-23
SCHOTTKY PLASTIC LEAD-FREE Product overview: MA4E1340A1-287T from MACOM Technology Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MA4E1340A1-287T can be used for catalog matching and distributor lookup.
SCHOTTKY PLASTIC LEAD-FREE
Schottky Diodes & Rectifiers
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | Schottky Diodes |
| Product Number | 1465-MA4E1340A1-287TDKR-ND | 284-MA4E1340A1-287T | MA4E1340A1-287T | MA4E1340A1-287T |
| Product Name | RF Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | |||
| Diode Type | Schottky | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 | |
| VR | 70 volts |