onsemi Ic, Sm, Logic, 74Lcx, Decoder; Logic Family / Base Number Onsemi 74LCX138MTCX

Description
IC, SM, LOGIC, 74LCX, DECODER; Logic Family / Base Number:74LCX138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; LogicRoHS Compliant: Yes
Datasheet
Description
IC, SM, LOGIC, 74LCX, DECODER; Logic Family / Base Number:74LCX138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; LogicRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Sm, Logic, 74Lcx, Decoder; Logic Family / Base Number Onsemi - 74T0810 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm, Logic, 74Lcx, Decoder; Logic Family / Base Number Onsemi
74T0810
Ic, Sm, Logic, 74Lcx, Decoder; Logic Family / Base Number Onsemi 74T0810
IC, SM, LOGIC, 74LCX, DECODER; Logic Family / Base Number:74LCX138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; LogicRoHS Compliant: Yes

IC, SM, LOGIC, 74LCX, DECODER; Logic Family / Base Number:74LCX138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic IC Family:74LCX; LogicRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74LCX138MTCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74LCX138MTCX
DECODER/DEMUX 1OF8 16-TSSOP

DECODER/DEMUX 1OF8 16-TSSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 74T0810 74LCX138MTCX
Product Name Ic, Sm, Logic, 74Lcx, Decoder; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder Decoder/Demultiplexer
Output Lines 8; Other; 8Outputs
Supply Voltage 3.6V
Package Type TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9851601QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Signal Switches, Multiplexers, Decoders - CBT3257ABQ,115 - ODG (Origin Data Global)
Specs
Function Decoder
Input Lines 1
Supply Voltage 4.5V ~ 5.5V
View Details