FAIRCHILD SEMICONDUCTOR 74VHC138MTCX Logic Type:Decoder
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16TSSOP
| Utmel Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 598-74VHC138MTCX | 74VHC138MTCX | 74VHC138MTCX |
| Product Name | FAIRCHILD SEMICONDUCTOR 74VHC138MTCX Logic Type:Decoder | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Function | Decoder | Decoder/Demultiplexer | Decoder |
| Supply Voltage | -3.3V; 3V; 3.3V | 2 V ~ 5.5 V | 2V ~ 5.5V |
| Package Type | SSOP; 16-TSSOP (0.173, 4.40mm Width) | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173", 4.40mm Width) |
| Logic Family | CMOS; CMOS | ||
| Number of Pins | 16 |