Decoder/Demultiplexe
74HCT CMOS, SMD, 74HCT138, SOIC16; Logic Family / Base Number:74HCT138; Logic Type:Decoder; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; RoHS Compliant: Yes
IC DECODER/DEMUX 1X3:8 16SOIC
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | MM74HCT138M | 97K5205 | MM74HCT138M |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | 74Hct Cmos, Smd, 74Hct138, Soic16; Logic Family / Base Number Onsemi | Signal Switches, Multiplexers, Decoders |
| Function | Decoder; Decoder/Demultiplexer | Decoder | Decoder |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V |
| Package Type | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |