DECODER/DEMULTIPLEXE
DECODER/DEMULTIPLEXE
IC DECODER/DEMUX 1X3:8 16SOIC
DECODER/DRIVER, LVC/LCX/Z SERIES
Decoder/Demultiplexe
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | 38C7838 | 31Y6404 | 74LCX138MX | 74LCX138MX |
| Product Name | Decoder/demultiplexer, 8 O/p, Soic-16, Full Reel; Logic Family / Base Number Onsemi | Decoder/demultiplexer, 1 Onsemi | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Function | Decoder | Decoder | Decoder | Decoder/Demultiplexer |
| Output Lines | 8; Other; 8Outputs | 8; Other; 8Outputs | ||
| Package Type | NSOIC | NSOIC | SOIC; 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Number of Pins | 16 | 16 |