Decoder/Demultiplexe
LINE DECODER, 3:8, TSSOP-16; Logic Family / Base Number:74VHC138; Logic Type:Line Decoder; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; RoHS Compliant: Yes
IC DECODER/DEMUX 1X3:8 16TSSOP
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | MC74VHC138DTR2G | 42Y0658 | MC74VHC138DTR2G |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Line Decoder, 3 Onsemi | Signal Switches, Multiplexers, Decoders |
| Function | Decoder; Decoder/Demultiplexer | Decoder | Decoder |
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V |
| Package Type | SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | TSSOP; TSSOP | 16-TSSOP (0.173", 4.40mm Width) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |