Renesas Electronics Corporation 8-Channel Video Decoders and Audio Codecs and Video Encoder for Security Applications TW2868-LA2-CR

Description
The TW2868 includes eight high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for security applications. Each channel contains 10-bit ADC and proprietary clamp and gain controllers and utilizes 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW2868 adopts image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW2868 also includes one NTSC/PAL video encoder with two 10-bit DAC?s to support CVBS and YC output. The TW2868 also includes audio CODEC, which has ten audio Analog-to-Digital converter processing and one Digital-to-Analog converter. A built-in audio controller can generate digital outputs for recording/mixing and it also accepts digital input for playback.
Request a Quote Datasheet
Description
The TW2868 includes eight high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for security applications. Each channel contains 10-bit ADC and proprietary clamp and gain controllers and utilizes 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW2868 adopts image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW2868 also includes one NTSC/PAL video encoder with two 10-bit DAC?s to support CVBS and YC output. The TW2868 also includes audio CODEC, which has ten audio Analog-to-Digital converter processing and one Digital-to-Analog converter. A built-in audio controller can generate digital outputs for recording/mixing and it also accepts digital input for playback.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel Video Decoders and Audio Codecs and Video Encoder for Security Applications - TW2868-LA2-CR - Renesas Electronics Corporation
Milpitas, CA, USA
8-Channel Video Decoders and Audio Codecs and Video Encoder for Security Applications
TW2868-LA2-CR
8-Channel Video Decoders and Audio Codecs and Video Encoder for Security Applications TW2868-LA2-CR
The TW2868 includes eight high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for security applications. Each channel contains 10-bit ADC and proprietary clamp and gain controllers and utilizes 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW2868 adopts image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW2868 also includes one NTSC/PAL video encoder with two 10-bit DAC?s to support CVBS and YC output. The TW2868 also includes audio CODEC, which has ten audio Analog-to-Digital converter processing and one Digital-to-Analog converter. A built-in audio controller can generate digital outputs for recording/mixing and it also accepts digital input for playback.

The TW2868 includes eight high quality NTSC/PAL/SECAM video decoders that convert analog composite video signal to digital component YCbCr data for security applications. Each channel contains 10-bit ADC and proprietary clamp and gain controllers and utilizes 4H comb filter for separating luminance and chrominance to reduce cross noise artifacts. The TW2868 adopts image enhancement techniques, such as IF compensation filter, CTI and programmable peaking. TW2868 also includes one NTSC/PAL video encoder with two 10-bit DAC?s to support CVBS and YC output. The TW2868 also includes audio CODEC, which has ten audio Analog-to-Digital converter processing and one Digital-to-Analog converter. A built-in audio controller can generate digital outputs for recording/mixing and it also accepts digital input for playback.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TW2868-LA2-CR-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
TW2868-LA2-CR-ND
Encoders, Decoders, Converters TW2868-LA2-CR-ND
Decoder IC NTSC, PAL 128-LQFP (14x14)

Decoder IC NTSC, PAL 128-LQFP (14x14)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TW2868-LA2-CR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TW2868-LA2-CR
Decoder IC NTSC, PAL 128-LQFP (14x14)

Decoder IC NTSC, PAL 128-LQFP (14x14)

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TW2868-LA2-CR TW2868-LA2-CR-ND TW2868-LA2-CR
Product Name 8-Channel Video Decoders and Audio Codecs and Video Encoder for Security Applications Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Function Decoder Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
CY54FCT138T 1-of-8 Decoder - 5962-9223302M2A - Texas Instruments
Specs
Function Decoder
Package Type CDIP,LCCC
Logic Family FCT
View Details
2 suppliers
Decoder/demultiplexer, 4 Nexperia - 85X2816 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 16; Other; 16Outputs
Package Type SOIC; SOIC
View Details