onsemi Decoder/demultiplexer, 1 Onsemi 74AC138SCX

Description
DECODER/DEMULTIPLEXE R, 1:8, NSOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Datasheet
Description
DECODER/DEMULTIPLEXE R, 1:8, NSOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decoder/demultiplexer, 1 Onsemi - 31Y6380 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 1 Onsemi
31Y6380
Decoder/demultiplexer, 1 Onsemi 31Y6380
DECODER/DEMULTIPLEXE R, 1:8, NSOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 1:8, NSOIC-16; Logic Family / Base Number:74AC138; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:NSOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74AC138SCX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74AC138SCX
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74AC138SCX - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74AC138SCX
Signal Switches, Multiplexers, Decoders 74AC138SCX
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 31Y6380 74AC138SCX 74AC138SCX
Product Name Decoder/demultiplexer, 1 Onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Function Decoder Decoder/Demultiplexer Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 6V 2 V ~ 6 V 2V ~ 6V
Package Type NSOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9307FM/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP16
View Details
 - 8850705P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96 - ODG (Origin Data Global)
Specs
Function Demultiplexer
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details