SN74LS145N -- INTEGRATED CIRCUITS (ICS) - LOGIC - SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Shenzhen Shengyu Electronics Technology Limited
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS145N
Description
Decoder 1 x 4:10 16-PDIP
-
Acme Chip Technology Co., Limited
Description
Decoder 1 x 4:10 16-PDIP
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74LS145N
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Decoders and Demultiplexers |
|
Product Number
|
SN74LS145N |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Function
|
Decoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Function
Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines
3
Output Lines
8
View Details
Function
Decoder/Demultiplexer
Input Lines
2
Output Lines
4
View Details
2 suppliers
Function
Decoder/Demultiplexer
Supply Voltage
5V; 4.5V
Package Type
SSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details