onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders DM74ALS138SJX

Description
Win Source Part Number: 1044419-DM74ALS138SJ X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74ALS138ANSR; SN74AHCT138D; SN74AHCT138DR; 74VHCT138AM; SN74AHCT138DG4; 74VHCT138AMX; 74VHCT138ASJX; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74ALS138 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044419-DM74ALS138SJ X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74ALS138ANSR; SN74AHCT138D; SN74AHCT138DR; 74VHCT138AM; SN74AHCT138DG4; 74VHCT138AMX; 74VHCT138ASJX; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74ALS138 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1044419-DM74ALS138SJX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1044419-DM74ALS138SJX
Win Source Part Number: 1044419-DM74ALS138SJ X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74ALS Type: Decoder/Demultiplexe r Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): SN74ALS138ANSR; SN74AHCT138D; SN74AHCT138DR; 74VHCT138AM; SN74AHCT138DG4; 74VHCT138AMX; 74VHCT138ASJX; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74ALS138 Product Status: Obsolete

Win Source Part Number: 1044419-DM74ALS138SJX
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74ALS
Type: Decoder/Demultiplexer
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): SN74ALS138ANSR; SN74AHCT138D; SN74AHCT138DR; 74VHCT138AM; SN74AHCT138DG4; 74VHCT138AMX; 74VHCT138ASJX;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 74ALS138
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
DM74ALS138SJX
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders DM74ALS138SJX
Decoder/Demultiplexe r 1 x 3:8 16-SOP

Decoder/Demultiplexer 1 x 3:8 16-SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 1044419-DM74ALS138SJX DM74ALS138SJX
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

3-to-8 line decoder/demultiplexer; inverting - 74HCT138D-Q100,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54HC138-SP 3-Line To 8-Line Decoders/Demultiplexers - 5962-8406201VFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP
View Details
 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details