Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CMOS, PDSO20
Shift Shift Register 1 Element 8 Bit 20-SOP
Shift Shift Register 1 Element 8 Bit 20-SOP
IC SHIFT/REGISTER STORE 20SOP
IC SHIFT/REGISTER STORE 20SOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74AC299SJX | 74AC299SJX-ND | 74AC299SJX | 74AC299SJX | 74AC299SJX |
| Product Name | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Register Type | Parallel In / Parallel Out | Universal | Universal | Universal | |
| Shift Direction | Bidirectional | ||||
| Package Type | SOP; Other; SOP20 | SOP; SOIC; Other; "20-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 20-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Logic Family | CMOS |