Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20
Shift Register, Bidirectional 1 Element 8 Bit 20-PDIP
Shift Register, Bidirectional 1 Element 8 Bit 20-PDIP
IC REGISTER SHIFT/STOR 20-DIP
PARALLEL IN PARALLEL OUT
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F323PC | 74F323PC | 74F323PC | 74F323PC |
| Product Name | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Parallel In / Parallel Out | Universal | Universal | |
| Shift Direction | Bidirectional | |||
| Package Type | DIP; Other; DIP20 | DIP; Other; 20-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL |