Serial In Parallel Out, F/FAST Series, 8-Bit, Right Direction, True Output, TTL, PDIP14
Shift Shift Register 1 Element 8 Bit 14-MDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198108-74F164APC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Shift Shift Register 1 Element 8 Bit 14-DIP
Shift Shift Register 1 Element 8 Bit 14-MDIP
SERIAL IN PARALLEL OUT
IC REGISTER SER/PAR I/O 14DIP
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F164APC | 74F164APC-ND | 198108-74F164APC | 74F164APC | 74F164APC | 74F164APC |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74F164APC | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||
| Shift Direction | Right | |||||
| Package Type | DIP; Other; DIP14 | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 14-PDIP | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL | |||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V |