Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076199-74F194PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Bidirectional
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
Parallel In Parallel Out, F/FAST Series, 4-Bit, Bidirectional, True Output, TTL, PDIP16
PARALLEL IN PARALLEL OUT
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
Shift Register, Bidirectional 1 Element 4 Bit 16-PDIP
IC REGISTER BIDIRECT 4BIT 16-DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 076199-74F194PC | 74F194PC-ND | 74F194PC | 74F194PC | 74F194PC | 74F194PC |
| Product Name | Logic - Logic - Shift Registers - 74F194PC | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | DIP; PDIP; Other; 16-PDIP | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; DIP16 | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 4 | 4 |