Manufacturer: ON Semiconductor
Win Source Part Number: 1131895-74HC595DTR2G
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC595
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC SHIFT REGISTER 8BIT 16TSSOP
IC SHIFT REGISTER 8BIT 16TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1131895-74HC595DTR2G | 74HC595DTR2G | 74HC595DTR2GOSTR-ND | 74HC595DTR2G | 74HC595DTR2G | 74HC595DTR2G |
| Product Name | Logic - Logic - Shift Registers - 74HC595DTR2G | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | SSOP | SOP; SSOP; TSSOP; Other; TSSOP16 | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |