IC SR PUSH-PULL 8BIT 16-SSOP
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-SSOP
Shift Shift Register 1 Element 8 Bit 16-SSOP
NEXPERIA 74HC597DB - PARALLEL IN
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 568-74HC597DB,112-ND | 74HC597DB,112 | 74HC597DB,112 | 74HC597DB,112 | 74HC597DB,112 |
| Product Name | Shift Registers | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | Push-Pull | Push-Pull | |||
| Package Type | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; SSOP16 | SOP; SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) |