onsemi Integrated Circuits (ICs) - Logic - Shift Registers 74F676SC

Description
Win Source Part Number: 1040212-74F676SC Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74F Package: Tube Standard Package: 900 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 16 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74F676SCX; 74F675ASC; 74F675ASCX; HV513WG-G; TPIC6A595DW; TPIC6A596DW; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74F676 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1040212-74F676SC Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74F Package: Tube Standard Package: 900 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 16 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74F676SCX; 74F675ASC; 74F675ASCX; HV513WG-G; TPIC6A595DW; TPIC6A596DW; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74F676 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F676SC is a 16-bit serial/parallel-in, serial-out shift register designed for efficient data handling in digital circuits. It features 16 flip-flops that allow for synchronous parallel or serial entry and serial output. The device operates in three modes: hold, shift/serial load, and parallel load, controlled by the Chip Select (CS) and Mode (M) inputs. When CS is HIGH, the device holds the current data; when CS is LOW and M is LOW, data shifts in from the Serial Input (SI) and shifts out from the Serial Output (SO). Conversely, when M is HIGH, data from the parallel inputs (P0,ÄìP15) is loaded on the falling edge of the Clock Pulse (CP). The 74F676SC is housed in a 24-lead Small Outline Integrated Circuit (SOIC) package, measuring 0.300 inches wide. It is suitable for applications requiring compact and efficient data storage and transfer. The device operates within a supply voltage range of +4.5V to +5.5V and has specified input and output characteristics, making it a reliable choice for various digital applications.

Datasheet Summary
Powered by GS/AI

The 74F676SC is a 16-bit serial/parallel-in, serial-out shift register designed for efficient data handling in digital circuits. It features 16 flip-flops that allow for synchronous parallel or serial entry and serial output. The device operates in three modes: hold, shift/serial load, and parallel load, controlled by the Chip Select (CS) and Mode (M) inputs. When CS is HIGH, the device holds the current data; when CS is LOW and M is LOW, data shifts in from the Serial Input (SI) and shifts out from the Serial Output (SO). Conversely, when M is HIGH, data from the parallel inputs (P0,ÄìP15) is loaded on the falling edge of the Clock Pulse (CP). The 74F676SC is housed in a 24-lead Small Outline Integrated Circuit (SOIC) package, measuring 0.300 inches wide. It is suitable for applications requiring compact and efficient data storage and transfer. The device operates within a supply voltage range of +4.5V to +5.5V and has specified input and output characteristics, making it a reliable choice for various digital applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1040212-74F676SC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1040212-74F676SC
Integrated Circuits (ICs) - Logic - Shift Registers 1040212-74F676SC
Win Source Part Number: 1040212-74F676SC Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74F Package: Tube Standard Package: 900 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 16 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): 74F676SCX; 74F675ASC; 74F675ASCX; HV513WG-G; TPIC6A595DW; TPIC6A596DW; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: 74F676 Product Status: Obsolete

Win Source Part Number: 1040212-74F676SC
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74F
Package: Tube
Standard Package: 900
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 16
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 74F676SCX; 74F675ASC; 74F675ASCX; HV513WG-G; TPIC6A595DW; TPIC6A596DW;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: 74F676
Product Status: Obsolete

Buy Now Datasheet
Shift Registers - 74F676SC-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74F676SC-ND
Shift Registers 74F676SC-ND
Shift Shift Register 1 Element 16 Bit 24-SOP

Shift Shift Register 1 Element 16 Bit 24-SOP

Buy Now Datasheet
 - 74F676SC - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDSO24

Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDSO24

Supplier's Site Datasheet
Shift Registers - 74F676SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F676SC
Shift Registers 74F676SC
Shift Shift Register 1 Element 16 Bit 24-SOP

Shift Shift Register 1 Element 16 Bit 24-SOP

Buy Now Datasheet
Shift Registers - 74F676SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F676SC
Shift Registers 74F676SC
Shift Shift Register 1 Element 16 Bit 24-SOP

Shift Shift Register 1 Element 16 Bit 24-SOP

Buy Now Datasheet
Logic - Shift Registers - 74F676SC - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74F676SC
Logic - Shift Registers 74F676SC
IC SHIFT REGISTER SER/PAR 24SOIC

IC SHIFT REGISTER SER/PAR 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74F676SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74F676SC
Integrated Circuits (ICs) - Logic - Shift Registers 74F676SC
PARALLEL IN SERIAL OUT

PARALLEL IN SERIAL OUT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 1040212-74F676SC 74F676SC-ND 74F676SC 74F676SC 74F676SC 74F676SC
Product Name Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Output Characteristics Tri-State 3-State 3-State; Tri-State
Package Type SOIC SOP; SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" SOP; Other; SOP24 SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) SOIC
Number of units in IC 1
Number of Bits (Stages) 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74S194PC - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.75V ~ 5.25V
Output Characteristics Push-Pull
View Details
8-bit parallel-in/serial-out shift register - 74LV165AD-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details