Integrated Device Technology 3.3V 16-Bit Register (3-State) 74FCT163374APAG

Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Register (3-State) - 74FCT163374APAG - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Register (3-State)
74FCT163374APAG
3.3V 16-Bit Register (3-State) 74FCT163374APAG
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

Supplier's Site Datasheet
 - 74FCT163374APAG - Rochester Electronics
Newburyport, MA, United States
3.3V CMOS 16-Bit Register (3-State)

3.3V CMOS 16-Bit Register (3-State)

Supplier's Site Datasheet
Shift Registers - 74FCT163374APAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74FCT163374APAG
Shift Registers 74FCT163374APAG
Flip Flop 2 Element 8 Bit 48-TFSOP (0.240", 6.10mm Width)

Flip Flop 2 Element 8 Bit 48-TFSOP (0.240", 6.10mm Width)

Buy Now Datasheet
Sheung Wan, Hong Kong
Registers 16BIT BUFF/ TRANCIEVER

Registers 16BIT BUFF/ TRANCIEVER

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74FCT163374APAG 74FCT163374APAG 74FCT163374APAG 74FCT163374APAG
Product Name 3.3V 16-Bit Register (3-State) Shift Registers Registers
Supply Voltage 3.3V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type TSSOP SOP; SSOP; TSSOP; Other; TSSOP48 SOP; Other; 48-TFSOP (0.240\", 6.10mm Width)
Logic Family FCT CMOS
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
8 suppliers
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details