onsemi Logic - Logic - Shift Registers - 74F164ASJ 74F164ASJ

Description
Serial In Parallel Out, F/FAST Series, 8-Bit, Right Direction, True Output, TTL, PDSO14
Request a Quote Datasheet
Description
Serial In Parallel Out, F/FAST Series, 8-Bit, Right Direction, True Output, TTL, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74F164ASJ - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, F/FAST Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Serial In Parallel Out, F/FAST Series, 8-Bit, Right Direction, True Output, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74F164ASJ - 119864-74F164ASJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74F164ASJ
119864-74F164ASJ
Logic - Logic - Shift Registers - 74F164ASJ 119864-74F164ASJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 119864-74F164ASJ Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Purpose: Serial to Parallel Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 119864-74F164ASJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Purpose: Serial to Parallel
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shift Registers - 74F164ASJ-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
74F164ASJ-ND
Shift Registers 74F164ASJ-ND
Shift Shift Register 1 Element 8 Bit 14-SOP

Shift Shift Register 1 Element 8 Bit 14-SOP

Buy Now Datasheet
Shift Registers - 74F164ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F164ASJ
Shift Registers 74F164ASJ
Shift Shift Register 1 Element 8 Bit 14-SOP

Shift Shift Register 1 Element 8 Bit 14-SOP

Buy Now Datasheet
Shift Registers - 74F164ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F164ASJ
Shift Registers 74F164ASJ
Shift Shift Register 1 Element 8 Bit 14-SOP

Shift Shift Register 1 Element 8 Bit 14-SOP

Buy Now Datasheet
Logic - Shift Registers - 74F164ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74F164ASJ
Logic - Shift Registers 74F164ASJ
IC REGISTER SER/PAR I/O 14SOP

IC REGISTER SER/PAR I/O 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74F164ASJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74F164ASJ
Integrated Circuits (ICs) - Logic - Shift Registers 74F164ASJ
SERIAL IN PARALLEL OUT

SERIAL IN PARALLEL OUT

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74F164ASJ 119864-74F164ASJ 74F164ASJ-ND 74F164ASJ 74F164ASJ 74F164ASJ
Product Name Logic - Logic - Shift Registers - 74F164ASJ Shift Registers Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type SOP; Other; SOP14 SOP; Other; 14-SOP SOP; SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) SOIC
Logic Family TTL
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC164PW,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
Shift Registers - 74HC299PW,118-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details