onsemi Shift Registers 74F299SCX

Description
Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote
Description
Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74F299SCX is an 8-bit universal shift storage register featuring TRI-STATE outputs. It supports four modes of operation: hold (store), shift left, shift right, and load data. The device has common parallel I/O pins that are multiplexed to minimize the pin count, and it includes additional outputs (Q0,ÄìQ7) for easy serial cascading. A separate active LOW Master Reset input allows for resetting the register. The device is designed for bus-oriented applications with guaranteed ESD protection of 4000V minimum. It is available in a 20-lead molded small outline package, making it suitable for various electronic applications where space and functionality are critical.

Datasheet Summary
Powered by GS/AI

The 74F299SCX is an 8-bit universal shift storage register featuring TRI-STATE outputs. It supports four modes of operation: hold (store), shift left, shift right, and load data. The device has common parallel I/O pins that are multiplexed to minimize the pin count, and it includes additional outputs (Q0,ÄìQ7) for easy serial cascading. A separate active LOW Master Reset input allows for resetting the register. The device is designed for bus-oriented applications with guaranteed ESD protection of 4000V minimum. It is available in a 20-lead molded small outline package, making it suitable for various electronic applications where space and functionality are critical.

Suppliers

Company
Product
Description
Supplier Links
 - 74F299SCX - Rochester Electronics
Newburyport, MA, United States
Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDSO20

Supplier's Site Datasheet
Shift Registers - 74F299SCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74F299SCX
Shift Registers 74F299SCX
Shift Shift Register 1 Element 8 Bit 20-SOIC

Shift Shift Register 1 Element 8 Bit 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74F299SCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
74F299SCX
Integrated Circuits (ICs) - Logic - Shift Registers 74F299SCX
PARALLEL IN PARALLEL OUT

PARALLEL IN PARALLEL OUT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 74F299SCX 74F299SCX 74F299SCX
Product Name Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Parallel In / Parallel Out Universal
Shift Direction Bidirectional
Package Type SOP; Other; SOP20 SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74AHCT594D,112 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
Shift Registers - 54LS299FM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
2 suppliers
8-bit shift register with output register - 74LVC594AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.5
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
View Details
5 suppliers