Integrated Device Technology 16-Bit Register (3-State) 74FCT162374ETPAG

Description
The 74FCT162374T 16-bit high-speed, low-power edge-triggered D-type registers are ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT162374T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is plug-in replacement for the 74FCT16374T for on-board bus interface applications. The 74FCT162374T operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT162374T 16-bit high-speed, low-power edge-triggered D-type registers are ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT162374T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is plug-in replacement for the 74FCT16374T for on-board bus interface applications. The 74FCT162374T operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Register (3-State) - 74FCT162374ETPAG - Integrated Device Technology
San Jose, CA, USA
16-Bit Register (3-State)
74FCT162374ETPAG
16-Bit Register (3-State) 74FCT162374ETPAG
The 74FCT162374T 16-bit high-speed, low-power edge-triggered D-type registers are ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT162374T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is plug-in replacement for the 74FCT16374T for on-board bus interface applications. The 74FCT162374T operates at -40C to +85C

The 74FCT162374T 16-bit high-speed, low-power edge-triggered D-type registers are ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT162374T offers low ground bounce, minimal undershoot, and controlled output fall times–reducing the need for external series terminating resistors. It is plug-in replacement for the 74FCT16374T for on-board bus interface applications. The 74FCT162374T operates at -40C to +85C

Supplier's Site Datasheet
 - 74FCT162374ETPAG - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 16-Bit Register (3-State)

Fast CMOS 16-Bit Register (3-State)

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers 16-Bit Register

Registers 16-Bit Register

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Rochester Electronics VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers
Product Number 74FCT162374ETPAG 74FCT162374ETPAG 74FCT162374ETPAG
Product Name 16-Bit Register (3-State) Registers
Supply Voltage 5V
Output Characteristics 3-State 3-State
Package Type TSSOP SOP; SSOP; TSSOP; Other; TSSOP48
Logic Family FCT CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 5962-88674013A - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HC597PW,112-ND - DigiKey
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
3 suppliers