Shift Shift Register 1 Element 8 Bit 20-PDIP
Parallel In Parallel Out, F/FAST Series, 8-Bit, Bidirectional, True Output, TTL, PDIP20
IC REGISTER SHIFT/STOR OCT 20DIP
Shift Shift Register 1 Element 8 Bit 20-PDIP
Shift Shift Register 1 Element 8 Bit 20-PDIP
PARALLEL IN PARALLEL OUT
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F299PC-ND | 74F299PC | 74F299PC | 74F299PC | 74F299PC |
| Product Name | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Universal | Parallel In / Parallel Out | Universal | Universal | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State; Tri-State | |||
| Package Type | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; DIP20 | DIP; Other; 20-DIP (0.300\", 7.62mm) |