Shift Shift Register 1 Element 16 Bit 24-PDIP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198130-74F676PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 16
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-PDIP
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDIP24
IC SHIFT REGISTER SER/PAR 24DIP
Shift Shift Register 1 Element 16 Bit 24-PDIP
Shift Shift Register 1 Element 16 Bit 24-PDIP
PARALLEL IN SERIAL OUT
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F676PC-ND | 198130-74F676PC | 74F676PC | 74F676PC | 74F676PC | 74F676PC |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - 74F676PC | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | Tri-State | 3-State; Tri-State | |||
| Package Type | DIP; PDIP; Other; "24-DIP (0.600"", 15.24mm)" | DIP; PDIP; Other; 24-PDIP | DIP; Other; DIP24 | DIP; Other; 24-DIP (0.600\", 15.24mm) | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |