Manufacturer: ON Semiconductor
Win Source Part Number: 1131381-74F675ASPC
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Shift Register
Output Type: Tri-State
Function: Serial to Parallel, Serial
Number of Elements: 1
Number of Bits per Element: 16
Categories: Integrated Circuits
Supplier Device Package: 24-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 24-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: 74F675
Manufacturer Pack Quantity: 375
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Shift Shift Register 1 Element 16 Bit 24-PDIP
Serial In Parallel Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDIP24
IC REG SER-IN SER-PAR OUT 24-DIP
Shift Shift Register 1 Element 16 Bit 24-PDIP
Shift Shift Register 1 Element 16 Bit 24-PDIP
SERIAL IN PARALLEL OUT
| Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1131381-74F675ASPC | 74F675ASPC-ND | 74F675ASPC | 74F675ASPC | 74F675ASPC | 74F675ASPC |
| Product Name | Logic - Logic - Shift Registers - 74F675ASPC | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | DIP | DIP; PDIP; Other; "24-DIP (0.300"", 7.62mm)" | DIP; Other; DIP24 | DIP; Other; 24-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 16 | 16 |