Parallel In Serial Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDIP24
Shift Shift Register 1 Element 16 Bit 24-PDIP
PARALLEL IN SERIAL OUT
Shift Shift Register 1 Element 16 Bit 24-PDIP
Shift Shift Register 1 Element 16 Bit 24-PDIP
IC SHIFT REGISTER SER/PAR 24DIP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F676SPC | 74F676SPC-ND | 74F676SPC | 74F676SPC | 74F676SPC |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers | |
| Register Type | Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Serial In / Serial Out - Shift Right; Parallel In / Serial Out | Parallel In / Serial Out | |
| Shift Direction | Right | ||||
| Package Type | DIP; Other; DIP24 | DIP; PDIP; Other; "24-DIP (0.300"", 7.62mm)" | DIP; Other; 24-DIP (0.300\", 7.62mm) | ||
| Logic Family | TTL |