Parallel In Parallel Out, AC Series, 8-Bit, Bidirectional, True Output, CMOS, PDSO20
Shift Shift Register 1 Element 8 Bit 20-TSSOP
IC SHIFT/REGISTER STORE 20TSSOP
Shift Shift Register 1 Element 8 Bit 20-TSSOP
Shift Shift Register 1 Element 8 Bit 20-TSSOP
PARALLEL IN PARALLEL OUT
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74AC299MTC | 74AC299MTC-ND | 74AC299MTC | 74AC299MTC | 74AC299MTC |
| Product Name | Shift Registers | Logic - Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Register Type | Parallel In / Parallel Out | Universal | Universal | Universal | |
| Shift Direction | Bidirectional | ||||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP20 | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | CMOS |