Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 198029-74ACT323PC
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Register, Bidirectional
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Purpose: Universal
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Parallel In Parallel Out, ACT Series, 8-Bit, Bidirectional, True Output, CMOS, PDIP20
Shift Register, Bidirectional 1 Element 8 Bit 20-PDIP
Shift Register, Bidirectional 1 Element 8 Bit 20-PDIP
Shift Register, Bidirectional 1 Element 8 Bit 20-PDIP
PARALLEL IN PARALLEL OUT
IC SHIFT/REGISTER STORE 20DIP
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 198029-74ACT323PC | 74ACT323PC | 74ACT323PC-ND | 74ACT323PC | 74ACT323PC | 74ACT323PC |
| Product Name | Logic - Logic - Shift Registers - 74ACT323PC | Shift Registers | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | |||
| Package Type | DIP; PDIP; Other; 20-PDIP | DIP; Other; DIP20 | DIP; PDIP; Other; "20-DIP (0.300"", 7.62mm)" | DIP; Other; 20-DIP (0.300\", 7.62mm) | ||
| Number of units in IC | 1 | |||||
| Number of Bits (Stages) | 8 | 8 |