Serial In Parallel Out, F/FAST Series, 16-Bit, Right Direction, True Output, TTL, PDSO24
Manufacturer: ON Semiconductor
Win Source Part Number: 908163-74F675ASC
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Shift Register 1 Element 16 Bit 24-SOP
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74F675
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shift Shift Register 1 Element 16 Bit 24-SOP
IC REGISTER 16BIT SER/PAR 24SOIC
SERIAL IN PARALLEL OUT
16 BIT SIPO/SISO SHIFT REGISTER SOIC24; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel, Serial to Serial; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:SOIC; No. of Pins:24Pins RoHS Compliant: Yes
Shift Shift Register 1 Element 16 Bit 24-SOP
Shift Shift Register 1 Element 16 Bit 24-SOP
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 74F675ASC | 908163-74F675ASC | 74F675ASC-ND | 74F675ASC | 74F675ASC | 78K6267 | 74F675ASC |
| Product Name | Logic - Logic - Shift Registers - 74F675ASC | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | 16 Bit Sipo/siso Shift Register Soic24; Logic Family / Base Number Onsemi | Shift Registers | |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | |||
| Shift Direction | Right | ||||||
| Package Type | SOP; Other; SOP24 | SOP; SOIC; Other; 24-SOP | SOP; SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 24-SOIC (0.295\", 7.50mm Width) | ||
| Logic Family | TTL | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |