R. S. Hughes Company, Inc. Datasheets for Abrasive Discs

Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
3M 05673 disc pad is another outstanding product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety...
3M 05674 disc pad is another superb product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and...
3M 05677 disc pad is another extremely high quality product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both...
3M 05680 disc pad is another superb product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and...
3M 05681 disc pad is another outstanding product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both safety and...
3M 05682 disc pad is another exceptional product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and...
3M 07500 roloc+ disc pad is another exceptional product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both...
3M 09448 disc pad is another exceptional product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety...
3M 09449 disc pad is another extremely high quality product from 3M. Most of the products in this category have a maximum RPM. The maximum RPM is designated for both...
3M 09451 disc pad is another outstanding product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and...
3M 14111 disc pad holder is another exceptional product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both...
3M 14114 disc pad is another outstanding product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety...
3M 15408 roloc+ disc pad is another exceptional product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety...
3M 18444 disc pad is another exceptional product from 3M. Most of the items in this category have a maximum RPM. The maximum RPM is designated for both safety and...
3M 2 in diameter, Roloc Gasket Removal Disc Pad Assembly 07715.
3M Roloc 14915 roloc+ button disc pad set is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is...
3M Scotch-Brite ceramic BD-ZB bristle disc is measured using outside diameter (OD), with the OD being 4 1/2 in. The threaded arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite ceramic bristle disc is measured using outside diameter (OD), with the OD being 2 in. The quick change attachment allows for easy mounting to the tool or pad.
3M Scotch-Brite ceramic RD-ZB bristle disc is measured using outside diameter (OD), with the OD being 2 in. The quick change attachment allows for easy mounting to the tool or...
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CF-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CF-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CF-DC deburring disc uses talc as the abrasive material and has a diameter of 5 in. All abrasive products that rotate or spin, such as the ones in...
3M Scotch-Brite CF-DC deburring disc uses talc as the abrasive material and has a diameter of 7 in. All abrasive products that rotate or spin, such as the ones in...
3M Scotch-Brite CF-DC deburring disc uses talc as the abrasive material and has a diameter of 8 in. All abrasive products that rotate or spin, such as the ones in...
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CP-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite CP-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or...
3M Scotch-Brite CP-WL deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or...
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite CS-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the...
3M Scotch-Brite deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the...
3M Scotch-Brite disc has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as...
3M Scotch-Brite disc has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as...
3M Scotch-Brite disc has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as...
3M Scotch-Brite GP-WL buffing wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The wheel itself has a fine abrasiveness built into it. In...
3M Scotch-Brite GP-WL buffing wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The wheel itself has a medium abrasiveness built into it. In...
3M Scotch-Brite HG-DC disc has a diameter of 7 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which...
3M Scotch-Brite HG-DC disc has a diameter of 8 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which...
3M Scotch-Brite HG-DC disc has a diameter of 9 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which...
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite HS-DC deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 16 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 14 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 9 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite HS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite LD-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite LD-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 10 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite LD-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite MF-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite non-woven 7481 quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven 7711 quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven 9145S sanding disc set. Comes with the following: 4 1/2 in Blue Very Fine Disc, 4 1/2 in Brown Coarse Disc, 4 1/2 in Gray Super Fine...
3M Scotch-Brite non-woven 914CS sanding disc set. Comes with the following: 4 in Very Coarse Coating Removal Disc, 914 Disc Pad Holder. All abrasive products that rotate or spin, such...
3M Scotch-Brite non-woven 914S sanding disc set. Comes with the following: 4 in Blue Very Fine Disc, 4 in Brown Coarse Disc, 4 in Gray Super Fine Disc, 4 in...
3M Scotch-Brite non-woven 915CS sanding disc set. Comes with the following: 5 in Very Coarse Coating Removal Disc, 915 Disc Pad Holder. All abrasive products that rotate or spin, such...
3M Scotch-Brite non-woven 915S sanding disc set. Comes with the following: 5 in Blue Very Fine Disc, 5 in Brown Coarse Disc, 5 in Gray Super Fine Disc, 5 in...
3M Scotch-Brite non-woven 917S sanding disc set. Comes with the following: 7 in Blue Very Fine Disc, 7 in Brown Coarse Disc, 7 in Gray Super Fine Disc, 7 in...
3M Scotch-Brite non-woven 920S sanding disc set. Comes with the following: (2) x 2 in Blue Very Fine Disc, (2) x 2 in Gray Super Fine Disc, (2) x 3...
3M Scotch-Brite non-woven CR-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is...
3M Scotch-Brite non-woven CR-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven CR-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven CR-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven CR-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven CR-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven CR-DR quick change disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven CR-DR quick change disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven CR-DR quick change disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven HS-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven HS-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven HS-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven HS-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven HS-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven HS-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven LC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is...
3M Scotch-Brite non-woven LC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven LC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven LC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven LC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven LC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven PD-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven PD-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven PD-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven PD-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven PD-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven PD-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven PD-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to...
3M Scotch-Brite non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to...
3M Scotch-Brite non-woven quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to...
3M Scotch-Brite non-woven quick change disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to...
3M Scotch-Brite non-woven quick change disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to...
3M Scotch-Brite non-woven quick change disc uses silicon carbide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to...
3M Scotch-Brite non-woven sanding disc set. Comes with the following: 5 in Coating Removal Disc, Hookit Disc Pad Holder PN18444. All abrasive products that rotate or spin, such as the...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 27 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 48 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 48 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DH hook & loop disc uses silicon carbide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SC-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DN quick change disc uses silicon carbide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DR quick change disc uses silicon carbide as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DR quick change disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DR quick change disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DS quick change disc uses silicon carbide as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SC-DS quick change disc uses silicon carbide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 27 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DH hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DP quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DP quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally...
3M Scotch-Brite non-woven SE-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DR quick change disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite non-woven SE-DS quick change disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used...
3M Scotch-Brite PR-DC deburring disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe...
3M Scotch-Brite ST-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X2-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X2-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X2-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X2-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X2-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X2-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X3-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite X3-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UR unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the...
3M Scotch-Brite XL-UR unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the...
3M Scotch-Brite XL-UR unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 2 in. The quick change attachment allows for easy mounting to the...
3M Scotch-Brite XL-UR unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the...
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the...
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 2 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 3 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 4 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-UW unitized deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 16 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 10 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 12 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 14 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 6 in. The arbor attachment allows for easy mounting to the tool...
3M Scotch-Brite XL-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool...
Scotch-Brite(TM) Coating Removal Disc, 6 in x NH S XCS Bulk, 20 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 1 1/2 in x 1/8 in x 3/16 in 9A MED, 80 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 1 in x 1/4 in x 3/16 in 7A MED, 100 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 2 1/2 in x 1/2 in x 1/2 in 5A FIN, 20 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 2 1/2 in x 1/2 in x 1/4 in 7A CRS, 20 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 2 in x 1/2 in x 3/8 in 7A MED, 30 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 2 in x 1/4 in x 3/8 in 5A FIN, 60 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 5 in x 1/4 in x 1/4 in 7A CRS, 20 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 6 in x 1/4 in x 1/4 in 7S MED, 8 per case
Scotch-Brite(TM) Cut and Polish Unitized Wheel, 7 in x 1/4 in x 1/2 in 7A CRS, 8 per case
Scotch-Brite(TM) Cut and Polish Wheel, 10 in x 24 in x 5 in 7A VFN, 1 per case
Scotch-Brite(TM) Cut and Polish Wheel, 14 in x 1 1/2 in x 8 in 5A FIN, 1 per case
Scotch-Brite(TM) Cut and Polish Wheel, 20 in x 8 in x 12 in 7A CRS Custom, 5 per case
Scotch-Brite(TM) EX2 Deburring Wheel, 10 in x 1/2 in x 5 in 9S FIN, 4 per case
Scotch-Brite(TM) EX2 Deburring Wheel, 12 in x 1/2 in x 5 in 8S MED, 2 per case, Custom
Scotch-Brite(TM) EX3 Deburring Wheel, 6 in x 1/2 in x 1 in 8S FIN, 4 per case, Custom
Scotch-Brite(TM) EXL Deburring Wheel, 10 in x 4 in x 5 in 9S FIN, 1 per case
Scotch-Brite(TM) EXL Deburring Wheel, 16 in x 1 in x 10 in 8S FIN Custom, 1 per case
Scotch-Brite(TM) EXL Deburring Wheel, 20 in x 6 in x 12 in 8A MED, 1 per case, Custom
Scotch-Brite(TM) EXL Deburring Wheel, 6 in x 4 in x 1 in 8A MED, 1 per case
Scotch-Brite(TM) EXL Deburring Wheel, 8 in x 6 in x 3 in 9S FIN, 1 per case
Scotch-Brite(TM) EXL Unitized Wheel, 2 in x 1/4 in x 3/16 in 6A MED, 60 per case
Scotch-Brite(TM) EXL Unitized Wheel, 3 in x 1/4 in x 3/8 in 8A XCS, 40 per case, Custom
Scotch-Brite(TM) General Purpose Unitized Wheel, 3 in x 1/4 in x 1/4 in 5S FIN Custom, 40 per case
Scotch-Brite(TM) General Purpose Unitized Wheel, 6 in x 1/2 in x 5/8 in 3A CRS, 4 per case, Custom
Scotch-Brite(TM) General Purpose Wheel, 12 in x 1 in x 5 in 6A FIN, 1 per case, Custom
Scotch-Brite(TM) General Purpose Wheel, 14 in x 3 in x 8 in 5A FIN, 1 per case, Custom
Scotch-Brite(TM) High Strength Disc, 14 in x NH A MED, 25 per case
Scotch-Brite(TM) High Strength Disc, 20 in x 7 in A VFN, 10 per case
Scotch-Brite(TM) High Strength Disc, 3 1/2 in x 3/4 in A MED, 150 per case
Scotch-Brite(TM) High Strength Disc, 3 in x NH A MED, 200 per case
Scotch-Brite(TM) High Strength Disc, 8 in x 1 3/4 in A MED, 50 per case
Scotch-Brite(TM) High Strength Disc, 9 in x 1/2 in A VFN, 50 per case
Scotch-Brite(TM) Light Deburring Wheel, 10 in x 1 1/2 in x 5 in 8S FIN Custom, 1 per case
Scotch-Brite(TM) Light Deburring Wheel, 12 in x 5 in x 5 in 7S FIN, 1 per case
Scotch-Brite(TM) Light Deburring Wheel, 6 in x 8 in x 1 in 8S FIN, 1 per case
Scotch-Brite(TM) Light Deburring Wheel, 8 in x 18 in x 3 in 8S FIN, 1 per case
Scotch-Brite(TM) Light Deburring Wheel, 8 in x 8 in x 3 in 8S FIN, 1 per case
Scotch-Brite(TM) Metal Finishing Wheel, 10 in x 2 in x 5 in 5A MED, 1 per case, Custom
Scotch-Brite(TM) Metal Finishing Wheel, 14 in x 1 1/2 in x 8 in 5A MED, 1 per case
Scotch-Brite(TM) Metal Finishing Wheel, 14 in x 1 in x 8 in 4A CRS, 1 per case, Custom
Scotch-Brite(TM) Metal Finishing Wheel, 14 in x 1 in x 8 in 6A MED, 1 per case, Custom
Scotch-Brite(TM) Metal Finishing Wheel, 14 in x 13 in x 8 in 5A MED, 1 per case
Scotch-Brite(TM) Metal Finishing Wheel, 6 in x 2 in x 1 1/4 in 5A CRS, 2 per case, Custom
Scotch-Brite(TM) Multi-Finishing Wheel, 14 in x 2 in x 8 in 2S CRS, 1 per case, Custom
Scotch-Brite(TM) Multi-Finishing Wheel, 16 in x 1 in x 10 in 2S CRS, 1 per case, Custom
Scotch-Brite(TM) Multi-Finishing Wheel, 4 in x 2 in x 1 1/4 in 2S MED, 2 per case, Custom
Scotch-Brite(TM) Multi-Finishing Wheel, 6 in x 2 in x 1 1/4 in 2S MED, 2 per case, Custom
Scotch-Brite(TM) Multi-Finishing Wheel, 6 in x 24 in x 1 in 2S MED, 1 per case
Scotch-Brite(TM) Roloc(TM) TS High Strength Disc, 4 in x NH A VFN, 25 per inner 100 per case
Scotch-Brite(TM) SST Unitized Wheel, 1 in x 1/8 in x 3/16 in 5S FIN, 100 per case, Custom
Scotch-Brite(TM) SST Unitized Wheel, 8 in x 1/4 in x 5/8 in 5A FIN, 8 per case
Scotch-Brite(TM) Surface Conditioning Disc, 47 in x NH A CRS, 2 per case

<< Prev Next >>