3M 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 2 in Diameter - 1/2 in Center Hole - 19655 61500125374

Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 19655 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 12000 RPMs.
Description
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 19655 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 2 in Diameter - 1/2 in Center Hole - 19655 - 048011-19655 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 2 in Diameter - 1/2 in Center Hole - 19655
048011-19655
3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 2 in Diameter - 1/2 in Center Hole - 19655 048011-19655
3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 19655 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 12000 RPMs.

3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 19655 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-19655
Product Name 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 2 in Diameter - 1/2 in Center Hole - 19655
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton Metal RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843845 - 66252843845 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
FIX Fleece (Nonwoven) Flap Disc - 80618 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting HookLoop
View Details