3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15514 61500079415

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15514 - 048011-15514 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15514
048011-15514
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15514 048011-15514
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 30100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-15514
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Coarse Grade - Arbor Attachment - 1 1/2 in Diameter - 3/16 in Center Hole - Thickness 1/8 in - 15514
Bore / Shank 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.01 inch (51 mm)
Type Synthetic Fibre
Grit Size 50 # or Microns
View Details
Norton WallSand AO Fine Paper H&L Disc - 07660768237 - 07660768237 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting HookLoop
View Details
Resin Fiber Disc - 742108-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details