3M 3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 5 in Diameter - 18872 61500133584

Description
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18872 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 9500 RPMs.
Description
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18872 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 9500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 5 in Diameter - 18872 - 048011-18872 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 5 in Diameter - 18872
048011-18872
3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 5 in Diameter - 18872 048011-18872
3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18872 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 9500 RPMs.

3M Scotch-Brite non-woven SE-DN quick change disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 18872 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M quick change disc can be run at a maximum speed of 9500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-18872
Product Name 3M Scotch-Brite SE-DN Non-Woven Aluminum Oxide Quick Change Disc - Coarse Grade - 5 in Diameter - 18872
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Norton Gold Reserve AO Medium Grit Paper H&L Disc - 63642506235 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Resin Fiber Disc - 742069-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Lapping Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film (optional feature); Paper (optional feature); Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Ophthalmic or Optical; Optical Fibers
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature); Cerium Oxide
View Details