3M 3M Roloc 14915 Black / Red Roloc+ Button Disc Pad Set - 1 in DIA - 1/4 in Shank - Shank External Thread Attachment 61500072345

Description
3M Roloc 14915 roloc+ button disc pad set is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ Button pad.
Description
3M Roloc 14915 roloc+ button disc pad set is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ Button pad.

Suppliers

Company
Product
Description
Supplier Links
3M Roloc 14915 Black / Red Roloc+ Button Disc Pad Set - 1 in DIA - 1/4 in Shank - Shank External Thread Attachment - 048011-14915 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Roloc 14915 Black / Red Roloc+ Button Disc Pad Set - 1 in DIA - 1/4 in Shank - Shank External Thread Attachment
048011-14915
3M Roloc 14915 Black / Red Roloc+ Button Disc Pad Set - 1 in DIA - 1/4 in Shank - Shank External Thread Attachment 048011-14915
3M Roloc 14915 roloc+ button disc pad set is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ Button pad.

3M Roloc 14915 roloc+ button disc pad set is another superb product from 3M. Most of the part numbers in this category have a maximum RPM. The maximum RPM is designated for both safety and as the upper limit for performance. In this case the maximum RPM is 25,000. When buying power tools or abrasive accessories pay close attention to the diameter of the tool for supported diameters of accessories and abrasives. This SKU has a 1 in diameter. The attachment point between your power tool and pad is referred to as the attachment type, and is critical to select the proper type. This Item has been designed with a(n) Shank attachment. Generally, abrasive backup pads come with surfaces that accept Pressure Sensitive Adhesive (PSA) backed abrasives, Hook & Loop backed abrasives or abrasives that offer mechanical quick change capability. Make sure to buy the properly backed abrasives to match this Roloc+ Button pad.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-14915
Product Name 3M Roloc 14915 Black / Red Roloc+ Button Disc Pad Set - 1 in DIA - 1/4 in Shank - Shank External Thread Attachment
Outer / OD 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Norton Metal A Type 01/41 High Speed Cut-Off Wheel - 07660705494 - 07660705494 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 12.00 inch (305 mm)
Type Aluminum Oxide
View Details
Sanding Discs for Solid Surface - 991A - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; A Weight Paper
Type Silicon Carbide
Grit Size 220 to 2500 # or Microns
View Details
3M ™ Polishing Film Discs - FCO-0.55XN598PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details