3M Scotch-Brite CS-DC deburring disc uses silicon carbide as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 00948 having a very coarse grade. The arbor attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring disc can be run at a maximum speed of 4000 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 048011-00948 |
| Product Name | 3M Scotch-Brite CS-DC Silicon Carbide Deburring Disc - Very Coarse Grade - Arbor Attachment - 6 in Diameter - 1/2 in Center Hole - 00948 |
| Bore / Shank | 0.500 inch (12.7 mm) |