3M 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 13753 61500057841

Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.
Description
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 13753 - 048011-13753 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 13753
048011-13753
3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 13753 048011-13753
3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

3M Scotch-Brite XL-UW unitized deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 35100 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-13753
Product Name 3M Scotch-Brite XL-UW Unitized Aluminum Oxide Medium Deburring Wheel - Medium Grade - Arbor Attachment - 1 in Diameter - 3/16 in Center Hole - Thickness 1 in - 13753
Bore / Shank 0.188 inch (4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit FlexEdge AO Medium TP (Type I) Quick-Change Cloth Disc - 08834164337 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742040-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details