3M 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 13186 61500109816

Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 13186 - 048011-13186 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 13186
048011-13186
3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 13186 048011-13186
3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

3M Scotch-Brite MU-WL convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This 3M part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This 3M deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 048011-13186
Product Name 3M Scotch-Brite MU-WL Convolute Silicon Carbide Soft Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 13186
Bore / Shank 3.000 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 40 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 05539512522 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Sanding Discs for Solid Surface - 991A - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; A Weight Paper
Type Silicon Carbide
Grit Size 220 to 2500 # or Microns
View Details
Machine Polishing Discs - F1-010705D - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details